TDK U.S.A. Corporation Ceramic Capacitors FG23X7S2A156MRT06

Description
15µF ±20% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
15µF ±20% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181592-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181592-3-ND
Ceramic Capacitors 445-181592-3-ND
15µF ±20% 100V Ceramic Capacitor X7S Radial

15µF ±20% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181592-1-ND
Ceramic Capacitors 445-181592-1-ND
15µF ±20% 100V Ceramic Capacitor X7S Radial

15µF ±20% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG23X7S2A156MRT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG23X7S2A156MRT06
Capacitors - Ceramic Capacitors FG23X7S2A156MRT06
CAP CER 15UF 100V X7S RAD

CAP CER 15UF 100V X7S RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-181592-3-ND FG23X7S2A156MRT06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details