TDK U.S.A. Corporation Ceramic Capacitors FG23C0G2W104JNT06

Description
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181570-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181570-1-ND
Ceramic Capacitors 445-181570-1-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181570-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181570-3-ND
Ceramic Capacitors 445-181570-3-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-181570-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details