TDK U.S.A. Corporation Ceramic Capacitors FG20X7S2A475KRT06

Description
4.7µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173304-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173304-3-ND
Ceramic Capacitors 445-173304-3-ND
4.7µF ±10% 100V Ceramic Capacitor X7S Radial

4.7µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173304-1-ND
Ceramic Capacitors 445-173304-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7S Radial

4.7µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FG20X7S2A475KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG20X7S2A475KRT06
Ceramic Capacitors FG20X7S2A475KRT06
CAP CER 4.7UF 100V X7S RADIAL

CAP CER 4.7UF 100V X7S RADIAL

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 71AH4113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
71AH4113
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 71AH4113
CAP, 4.7UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173304-3-ND FG20X7S2A475KRT06 71AH4113
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11AH130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details