TDK U.S.A. Corporation Ceramic Capacitors FG20X7R2J473KNT06

Description
0.047µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173300-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173300-1-ND
Ceramic Capacitors 445-173300-1-ND
0.047µF ±10% 630V Ceramic Capacitor X7R Radial

0.047µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173300-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173300-3-ND
Ceramic Capacitors 445-173300-3-ND
0.047µF ±10% 630V Ceramic Capacitor X7R Radial

0.047µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.047UF 630V Capacitor
60-FG20X7R2J473KNT06
0.047UF 630V Capacitor 60-FG20X7R2J473KNT06
CAP CER 0.047UF 630V X7R RADIAL Product overview: FG20X7R2J473KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG20X7R2J473KNT06 can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 630V X7R RADIAL Product overview: FG20X7R2J473KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG20X7R2J473KNT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360130-FG20X7R2J473KNT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360130-FG20X7R2J473KNT06
Capacitors - Ceramic Capacitors 1360130-FG20X7R2J473KNT06
Win Source Part Number: 1360130-FG20X7R2J473 KNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Max): 0.276" (7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360130-FG20X7R2J473KNT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 630V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Max): 0.276" (7.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Cap, 0.047Uf, 630V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 630V, Mlcc, Radial Rohs Compliant Tdk
24AJ0433
Cap, 0.047Uf, 630V, Mlcc, Radial Rohs Compliant Tdk 24AJ0433
CAP, 0.047UF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.047UF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173300-1-ND 60-FG20X7R2J473KNT06 1360130-FG20X7R2J473KNT06 24AJ0433
Product Name Ceramic Capacitors 0.047UF 630V Capacitor Capacitors - Ceramic Capacitors Cap, 0.047Uf, 630V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers