TDK U.S.A. Corporation Ceramic Capacitors FG18X7S2A683KRT00

Description
0.068µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG18X7S2A683KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG18X7S2A683KRT00-ND
Ceramic Capacitors 445-FG18X7S2A683KRT00-ND
0.068µF ±10% 100V Ceramic Capacitor X7S Radial

0.068µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FG18X7S2A683KRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18X7S2A683KRT00
Ceramic Capacitors FG18X7S2A683KRT00
CAP CER 0.068UF 100V X7S RADIAL

CAP CER 0.068UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-FG18X7S2A683KRT00-ND FG18X7S2A683KRT00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers