TDK U.S.A. Corporation Ceramic Capacitors FG18X7S2A473KRT00

Description
0.047µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG18X7S2A473KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG18X7S2A473KRT00-ND
Ceramic Capacitors FG18X7S2A473KRT00-ND
0.047µF ±10% 100V Ceramic Capacitor X7S Radial

0.047µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG18X7S2A473KRT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG18X7S2A473KRT00
Capacitors - Ceramic Capacitors FG18X7S2A473KRT00
CAP CER 0.047UF 100V X7S RADIAL

CAP CER 0.047UF 100V X7S RADIAL

Supplier's Site
Ceramic Capacitors - FG18X7S2A473KRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18X7S2A473KRT00
Ceramic Capacitors FG18X7S2A473KRT00
CAP CER 0.047UF 100V X7S RADIAL

CAP CER 0.047UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FG18X7S2A473KRT00-ND FG18X7S2A473KRT00 FG18X7S2A473KRT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers