TDK U.S.A. Corporation Ceramic Capacitors FG18X7R1H222KNT06

Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173268-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173268-1-ND
Ceramic Capacitors 445-173268-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R Radial

2200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173268-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173268-3-ND
Ceramic Capacitors 445-173268-3-ND
2200pF ±10% 50V Ceramic Capacitor X7R Radial

2200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1349301-FG18X7R1H222KNT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349301-FG18X7R1H222KNT06
Capacitors - Ceramic Capacitors 1349301-FG18X7R1H222KNT06
Win Source Part Number: 1349301-FG18X7R1H222 KNT06 Category: Capacitors - Ceramic Capacitors Series: FG Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 2,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation

Win Source Part Number: 1349301-FG18X7R1H222KNT06
Category: Capacitors - Ceramic Capacitors
Series: FG
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 2,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.098" (2.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-FG18X7R1H222KNT06
2200PF 50V Capacitor 60-FG18X7R1H222KNT06
CAP CER 2200PF 50V X7R RADIAL Product overview: FG18X7R1H222KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG18X7R1H222KNT06 can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V X7R RADIAL Product overview: FG18X7R1H222KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG18X7R1H222KNT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 445-173268-1-ND 1349301-FG18X7R1H222KNT06 60-FG18X7R1H222KNT06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF 50V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers