TDK U.S.A. Corporation Ceramic Capacitors FG18X5R1E475KRT06

Description
4.7µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173255-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173255-3-ND
Ceramic Capacitors 445-173255-3-ND
4.7µF ±10% 25V Ceramic Capacitor X5R Radial

4.7µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173255-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173255-1-ND
Ceramic Capacitors 445-173255-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R Radial

4.7µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-FG18X5R1E475KRT06
4.7UF 25V Capacitor 60-FG18X5R1E475KRT06
CAP CER 4.7UF 25V X5R RADIAL Product overview: FG18X5R1E475KRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG18X5R1E475KRT06 can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R RADIAL Product overview: FG18X5R1E475KRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG18X5R1E475KRT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360066-FG18X5R1E475KRT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360066-FG18X5R1E475KRT06
Capacitors - Ceramic Capacitors 1360066-FG18X5R1E475KRT06
Win Source Part Number: 1360066-FG18X5R1E475 KRT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.217" (5.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Lead Style: Formed Leads Product Status: Active

Win Source Part Number: 1360066-FG18X5R1E475KRT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.217" (5.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Lead Style: Formed Leads
Product Status: Active

Buy Now Datasheet
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
24AJ0420
Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 24AJ0420
CAP, 4.7UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173255-3-ND 60-FG18X5R1E475KRT06 1360066-FG18X5R1E475KRT06 24AJ0420
Product Name Ceramic Capacitors 4.7UF 25V Capacitor Capacitors - Ceramic Capacitors Cap, 4.7Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers