TDK U.S.A. Corporation Ceramic Capacitors FG18X5R1E155KRT00

Description
1.5µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG18X5R1E155KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG18X5R1E155KRT00-ND
Ceramic Capacitors FG18X5R1E155KRT00-ND
1.5µF ±10% 25V Ceramic Capacitor X5R Radial

1.5µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG18X5R1E155KRT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG18X5R1E155KRT00
Capacitors - Ceramic Capacitors FG18X5R1E155KRT00
CAP CER 1.5UF 25V X5R RADIAL

CAP CER 1.5UF 25V X5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FG18X5R1E155KRT00-ND FG18X5R1E155KRT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details