TDK U.S.A. Corporation Ceramic Capacitors FG18C0G2A103JRT06

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174869-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174869-1-ND
Ceramic Capacitors 445-174869-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174869-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174869-3-ND
Ceramic Capacitors 445-174869-3-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
24AJ0416
Cap, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 24AJ0416
CAP, 0.01UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.01UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-174869-1-ND 24AJ0416
Product Name Ceramic Capacitors Cap, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers