TDK U.S.A. Corporation Ceramic Capacitors FG18C0G1H220JNT00

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181235-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181235-ND
Ceramic Capacitors 445-181235-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG18C0G1H220JNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18C0G1H220JNT00
Ceramic Capacitors FG18C0G1H220JNT00
CAP CER 22PF 50V C0G RADIAL

CAP CER 22PF 50V C0G RADIAL

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0405
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0405
CAP, 22PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-181235-ND FG18C0G1H220JNT00 24AJ0405
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-200-25X25X8-G-331-Z-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details