TDK U.S.A. Corporation Ceramic Capacitors FG18C0G1H103JNT00

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG18C0G1H103JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG18C0G1H103JNT00-ND
Ceramic Capacitors 445-FG18C0G1H103JNT00-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 56AJ9829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
56AJ9829
Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 56AJ9829
CAP, 0.01UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - FG18C0G1H103JNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG18C0G1H103JNT00
Capacitors - Ceramic Capacitors FG18C0G1H103JNT00
CAP CER 10000PF 50V C0G RADIAL

CAP CER 10000PF 50V C0G RADIAL

Supplier's Site
Ceramic Capacitors - FG18C0G1H103JNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG18C0G1H103JNT00
Ceramic Capacitors FG18C0G1H103JNT00
CAP CER 10000PF 50V C0G RADIAL

CAP CER 10000PF 50V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-FG18C0G1H103JNT00-ND 56AJ9829 FG18C0G1H103JNT00 FG18C0G1H103JNT00
Product Name Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers