TDK U.S.A. Corporation Ceramic Capacitors FG18C0G1H101JNT06

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173170-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173170-3-ND
Ceramic Capacitors 445-173170-3-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173170-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173170-1-ND
Ceramic Capacitors 445-173170-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427566P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427566P
MLCCs - Multilayer Ceramic Capacitors 2427566P
MLCC - Leaded 50V 100pF C0G 5% LS:2.5mm

MLCC - Leaded 50V 100pF C0G 5% LS:2.5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427566 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427566
MLCCs - Multilayer Ceramic Capacitors 2427566
TDK FG18C0G1H101JNT06

TDK FG18C0G1H101JNT06

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427565 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427565
MLCCs - Multilayer Ceramic Capacitors 2427565
MLCC - Leaded 50V 100pF C0G 5% LS:2.5mm

MLCC - Leaded 50V 100pF C0G 5% LS:2.5mm

Supplier's Site
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0397
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0397
CAP, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173170-3-ND 2427566P 2427566 24AJ0397
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details