TDK U.S.A. Corporation Ceramic Capacitors FG16X7R1E106KRT00

Description
10µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG16X7R1E106KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG16X7R1E106KRT00-ND
Ceramic Capacitors 445-FG16X7R1E106KRT00-ND
10µF ±10% 25V Ceramic Capacitor X7R Radial

10µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 71AH4106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
71AH4106
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 71AH4106
CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-FG16X7R1E106KRT00-ND 71AH4106
Product Name Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details