10µF ±10% 50V Ceramic Capacitor X5R Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 445-FG16X5R1H106KRT00-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 10 microF |