TDK U.S.A. Corporation Ceramic Capacitors FG14X7S2A334KRT00

Description
0.33µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG14X7S2A334KRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG14X7S2A334KRT00-ND
Ceramic Capacitors FG14X7S2A334KRT00-ND
0.33µF ±10% 100V Ceramic Capacitor X7S Radial

0.33µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FG14X7S2A334KRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG14X7S2A334KRT00
Ceramic Capacitors FG14X7S2A334KRT00
CAP CER 0.33UF 100V X7S RADIAL

CAP CER 0.33UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FG14X7S2A334KRT00-ND FG14X7S2A334KRT00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF3R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details