TDK U.S.A. Corporation Ceramic Capacitors FG14X7R1H225KRT00

Description
2.2µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181224-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181224-ND
Ceramic Capacitors 445-181224-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Radial

2.2µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
OEM Souring - 1468861-FG14X7R1H225KRT00 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468861-FG14X7R1H225 KRT00 Manufacturer: TDK Corporation

Category: OEM Souring
Win Source Part Number: 1468861-FG14X7R1H225KRT00
Manufacturer: TDK Corporation

Buy Now
Cap, 2.2Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 71AH4103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
71AH4103
Cap, 2.2Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 71AH4103
CAP, 2.2UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-181224-ND 1468861-FG14X7R1H225KRT00 71AH4103
Product Name Ceramic Capacitors OEM Souring Cap, 2.2Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers