TDK U.S.A. Corporation Ceramic Capacitors FG14X7R1H154KNT00

Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG14X7R1H154KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG14X7R1H154KNT00-ND
Ceramic Capacitors FG14X7R1H154KNT00-ND
0.15µF ±10% 50V Ceramic Capacitor X7R Radial

0.15µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG14X7R1H154KNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG14X7R1H154KNT00
Capacitors - Ceramic Capacitors FG14X7R1H154KNT00
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - FG14X7R1H154KNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG14X7R1H154KNT00
Ceramic Capacitors FG14X7R1H154KNT00
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FG14X7R1H154KNT00-ND FG14X7R1H154KNT00 FG14X7R1H154KNT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers