TDK U.S.A. Corporation Ceramic Capacitors FG14X7R1C684KNT06

Description
0.68µF ±10% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181727-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181727-3-ND
Ceramic Capacitors 445-181727-3-ND
0.68µF ±10% 16V Ceramic Capacitor X7R Radial

0.68µF ±10% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181727-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181727-1-ND
Ceramic Capacitors 445-181727-1-ND
0.68µF ±10% 16V Ceramic Capacitor X7R Radial

0.68µF ±10% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-181727-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers