TDK U.S.A. Corporation Ceramic Capacitors FG14X7R1A685KRT06

Description
6.8µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6.8µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173133-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173133-1-ND
Ceramic Capacitors 445-173133-1-ND
6.8µF ±10% 10V Ceramic Capacitor X7R Radial

6.8µF ±10% 10V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173133-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173133-3-ND
Ceramic Capacitors 445-173133-3-ND
6.8µF ±10% 10V Ceramic Capacitor X7R Radial

6.8µF ±10% 10V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173133-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details