TDK U.S.A. Corporation Ceramic Capacitors FG14X5R1H335KRT06

Description
3.3µF ±10% 50V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
3.3µF ±10% 50V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173130-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173130-3-ND
Ceramic Capacitors 445-173130-3-ND
3.3µF ±10% 50V Ceramic Capacitor X5R Radial

3.3µF ±10% 50V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173130-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173130-1-ND
Ceramic Capacitors 445-173130-1-ND
3.3µF ±10% 50V Ceramic Capacitor X5R Radial

3.3µF ±10% 50V Ceramic Capacitor X5R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173130-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details