TDK U.S.A. Corporation Ceramic Capacitors FG11X7S2A475KRT06

Description
4.7µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173120-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173120-1-ND
Ceramic Capacitors 445-173120-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7S Radial

4.7µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173120-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173120-3-ND
Ceramic Capacitors 445-173120-3-ND
4.7µF ±10% 100V Ceramic Capacitor X7S Radial

4.7µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 71AH4099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
71AH4099
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 71AH4099
CAP, 4.7UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - FG11X7S2A475KRT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG11X7S2A475KRT06
Capacitors - Ceramic Capacitors FG11X7S2A475KRT06
CAP CER 4.7UF 100V X7S RADIAL

CAP CER 4.7UF 100V X7S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-173120-1-ND 71AH4099 FG11X7S2A475KRT06
Product Name Ceramic Capacitors Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers