TDK U.S.A. Corporation Ceramic Capacitors FG11X7R1H106KRT06

Description
10µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173117-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173117-1-ND
Ceramic Capacitors 445-173117-1-ND
10µF ±10% 50V Ceramic Capacitor X7R Radial

10µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173117-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173117-3-ND
Ceramic Capacitors 445-173117-3-ND
10µF ±10% 50V Ceramic Capacitor X7R Radial

10µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427559 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427559
MLCCs - Multilayer Ceramic Capacitors 2427559
TDK FG11X7R1H106KRT06

TDK FG11X7R1H106KRT06

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427557 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427557
MLCCs - Multilayer Ceramic Capacitors 2427557
MLCC - Leaded 50V 10uF X7R 10% 2.5mm

MLCC - Leaded 50V 10uF X7R 10% 2.5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427559P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427559P
MLCCs - Multilayer Ceramic Capacitors 2427559P
MLCC - Leaded 50V 10uF X7R 10% 2.5mm

MLCC - Leaded 50V 10uF X7R 10% 2.5mm

Supplier's Site
Cap, 10Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 68AH9970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
68AH9970
Cap, 10Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 68AH9970
CAP, 10UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173117-1-ND 2427559 2427557 68AH9970
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers