TDK U.S.A. Corporation Ceramic Capacitors FG11X7R1E475KNT06

Description
4.7µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180816-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180816-3-ND
Ceramic Capacitors 445-180816-3-ND
4.7µF ±10% 25V Ceramic Capacitor X7R Radial

4.7µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180816-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180816-1-ND
Ceramic Capacitors 445-180816-1-ND
4.7µF ±10% 25V Ceramic Capacitor X7R Radial

4.7µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG11X7R1E475KNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG11X7R1E475KNT06
Ceramic Capacitors FG11X7R1E475KNT06
CAP CER 4.7UF 25V X7R RADIAL

CAP CER 4.7UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180816-3-ND FG11X7R1E475KNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers