TDK U.S.A. Corporation 15UF 16V Capacitor FG11X7R1C156MRT06

Description
CAP CER 15UF 16V X7R RADIAL Product overview: FG11X7R1C156MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG11X7R1C156MRT06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 15UF 16V X7R RADIAL Product overview: FG11X7R1C156MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG11X7R1C156MRT06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15UF 16V Capacitor
60-FG11X7R1C156MRT06
15UF 16V Capacitor 60-FG11X7R1C156MRT06
CAP CER 15UF 16V X7R RADIAL Product overview: FG11X7R1C156MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG11X7R1C156MRT06 can be used for catalog matching and distributor lookup.

CAP CER 15UF 16V X7R RADIAL Product overview: FG11X7R1C156MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG11X7R1C156MRT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359949-FG11X7R1C156MRT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359949-FG11X7R1C156MRT06
Capacitors - Ceramic Capacitors 1359949-FG11X7R1C156MRT06
Win Source Part Number: 1359949-FG11X7R1C156 MRT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 16V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Max): 0.276" (7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads Product Status: Active

Win Source Part Number: 1359949-FG11X7R1C156MRT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 16V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Max): 0.276" (7.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 445-173114-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173114-1-ND
Ceramic Capacitors 445-173114-1-ND
15µF ±20% 16V Ceramic Capacitor X7R Radial

15µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173114-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173114-3-ND
Ceramic Capacitors 445-173114-3-ND
15µF ±20% 16V Ceramic Capacitor X7R Radial

15µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
FG11X7R1C156MRT06
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded FG11X7R1C156MRT06
±20% 16V 15uF X7R Plugin,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±20% 16V 15uF X7R Plugin,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Ceramic Capacitors - FG11X7R1C156MRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG11X7R1C156MRT06
Ceramic Capacitors FG11X7R1C156MRT06
CAP CER 15UF 16V X7R RADIAL

CAP CER 15UF 16V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-FG11X7R1C156MRT06 1359949-FG11X7R1C156MRT06 445-173114-1-ND FG11X7R1C156MRT06 FG11X7R1C156MRT06
Product Name 15UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details