TDK U.S.A. Corporation Ceramic Capacitors FG11X5R0J686MRT00

Description
68µF ±20% 6.3V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
68µF ±20% 6.3V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG11X5R0J686MRT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG11X5R0J686MRT00-ND
Ceramic Capacitors FG11X5R0J686MRT00-ND
68µF ±20% 6.3V Ceramic Capacitor X5R Radial

68µF ±20% 6.3V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FG11X5R0J686MRT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG11X5R0J686MRT00
Ceramic Capacitors FG11X5R0J686MRT00
CAP CER 68UF 6.3V X5R RADIAL

CAP CER 68UF 6.3V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FG11X5R0J686MRT00-ND FG11X5R0J686MRT00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers