EPCOS AG Ferrite Cores

Description
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are compliant with international standards or low-profile materials for planar transformers. In addition, the portfolio features Ni-Zn ferrite materials that are optimized for use in inductors, EMC products, antennas, and various other products. These high-frequency materials offer high magnetic flux, high stress-resistance, and low temperature coefficients. TDK excels in the high-precision manufacturing of advanced core geometries, including small and low-profile shapes with a height of 0.6 mm or lower, and offers a comprehensive program of matching accessories.
Description
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are compliant with international standards or low-profile materials for planar transformers. In addition, the portfolio features Ni-Zn ferrite materials that are optimized for use in inductors, EMC products, antennas, and various other products. These high-frequency materials offer high magnetic flux, high stress-resistance, and low temperature coefficients. TDK excels in the high-precision manufacturing of advanced core geometries, including small and low-profile shapes with a height of 0.6 mm or lower, and offers a comprehensive program of matching accessories.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores -  - EPCOS AG
Munich, Germany
Ferrite Cores
Ferrite Cores
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are compliant with international standards or low-profile materials for planar transformers. In addition, the portfolio features Ni-Zn ferrite materials that are optimized for use in inductors, EMC products, antennas, and various other products. These high-frequency materials offer high magnetic flux, high stress-resistance, and low temperature coefficients. TDK excels in the high-precision manufacturing of advanced core geometries, including small and low-profile shapes with a height of 0.6 mm or lower, and offers a comprehensive program of matching accessories.

TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are compliant with international standards or low-profile materials for planar transformers. In addition, the portfolio features Ni-Zn ferrite materials that are optimized for use in inductors, EMC products, antennas, and various other products. These high-frequency materials offer high magnetic flux, high stress-resistance, and low temperature coefficients. TDK excels in the high-precision manufacturing of advanced core geometries, including small and low-profile shapes with a height of 0.6 mm or lower, and offers a comprehensive program of matching accessories.

Supplier's Site

Technical Specifications

  EPCOS AG
Product Category Magnetic Cores
Product Name Ferrite Cores
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Length 34 mm (1.34 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055537A7 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 104 nH
View Details