500pF ±10% 25000V (25kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
MLCC,Y5P,25kVACV,500
CAP CER 500PF 25KV Y5P DISK
CAP CER 500PF 25KV Y5P DISK
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-2235-ND | 17T5241 | FD-36AU | FD-36AU |
| Product Name | Ceramic Capacitors | Mlcc,y5P,25Kvacv,500Pf,±10%,-Mm / Bulk Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors | Requires Holder | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |