CAP CER 250PF 20KV Y5P DISK Product overview: FD-22AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-22AU can be used for catalog matching and distributor lookup.
250pF ±10% 20000V (20kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
MLCC,Y5P,20kVACV,250
CAP CER 250PF 20KV Y5P DISK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-FD-22AU | 445-2232-ND | 17T5238 | FD-22AU |
| Product Name | 250PF 20KV Capacitor | Ceramic Capacitors | Mlcc,y5P,20Kvacv,250Pf,±10%,-Mm / Bulk Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF |