TDK U.S.A. Corporation Ceramic Capacitors FD-20AU

Description
1000pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1000pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2231-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2231-ND
Ceramic Capacitors 445-2231-ND
1000pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

1000pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
1000PF 13KV Capacitor
60-FD-20AU
1000PF 13KV Capacitor 60-FD-20AU
CAP CER 1000PF 13KV Y5P DISK Product overview: FD-20AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 13KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 13KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-20AU can be used for catalog matching and distributor lookup.

CAP CER 1000PF 13KV Y5P DISK Product overview: FD-20AU from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 13KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 13KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FD-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - FD-20AU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FD-20AU
Ceramic Capacitors FD-20AU
CAP CER 1000PF 13KV Y5P DISK

CAP CER 1000PF 13KV Y5P DISK

Supplier's Site Datasheet
Mlcc,y5P,13Kvacv,1Nf,±10%,-Mm / Bulk Tdk - 17T5237 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5P,13Kvacv,1Nf,±10%,-Mm / Bulk Tdk
17T5237
Mlcc,y5P,13Kvacv,1Nf,±10%,-Mm / Bulk Tdk 17T5237
MLCC,Y5P,13kVACV,1nF ,±10%,-mm / Bulk

MLCC,Y5P,13kVACV,1nF,±10%,-mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-2231-ND 60-FD-20AU FD-20AU 17T5237
Product Name Ceramic Capacitors 1000PF 13KV Capacitor Ceramic Capacitors Mlcc,y5P,13Kvacv,1Nf,±10%,-Mm / Bulk Tdk
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Leaded Capacitor Requires Holder
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1210Y2K50820JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details