TDK U.S.A. Corporation Ceramic Capacitors FD-18AU

Description
500pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
500pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3889-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3889-ND
Ceramic Capacitors 445-3889-ND
500pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

500pF ±10% 13000V (13kV) Ceramic Capacitor Y5P (B) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Mlcc,y5P,13Kvacv,500Pf,±10%,-Mm / Bulk Tdk - 17T5236 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5P,13Kvacv,500Pf,±10%,-Mm / Bulk Tdk
17T5236
Mlcc,y5P,13Kvacv,500Pf,±10%,-Mm / Bulk Tdk 17T5236
MLCC,Y5P,13kVACV,500 pF,±10%,-mm / Bulk

MLCC,Y5P,13kVACV,500pF,±10%,-mm / Bulk

Supplier's Site
Capacitors - Ceramic Capacitors - FD-18AU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FD-18AU
Capacitors - Ceramic Capacitors FD-18AU
CAP CER 500PF 13KV Y5P DISK

CAP CER 500PF 13KV Y5P DISK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-3889-ND 17T5236 FD-18AU
Product Name Ceramic Capacitors Mlcc,y5P,13Kvacv,500Pf,±10%,-Mm / Bulk Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers