TDK U.S.A. Corporation Crystals, Oscillators, Resonators - Resonators FCR4.0MC5

Description
Win Source Part Number: 1000221-FCR4.0MC5 Category: Crystals, Oscillators, Resonators>Resonator s Series: FCR Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 30 pF Impedance: 20 Ohms Frequency: 4 MHz Height: 0.256" (6.50mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.374" L x 0.197" W (9.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-1638 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1000221-FCR4.0MC5 Category: Crystals, Oscillators, Resonators>Resonator s Series: FCR Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 30 pF Impedance: 20 Ohms Frequency: 4 MHz Height: 0.256" (6.50mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.374" L x 0.197" W (9.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-1638 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1000221-FCR4.0MC5 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1000221-FCR4.0MC5
Crystals, Oscillators, Resonators - Resonators 1000221-FCR4.0MC5
Win Source Part Number: 1000221-FCR4.0MC5 Category: Crystals, Oscillators, Resonators>Resonator s Series: FCR Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 30 pF Impedance: 20 Ohms Frequency: 4 MHz Height: 0.256" (6.50mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.374" L x 0.197" W (9.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-1638 Product Status: Obsolete

Win Source Part Number: 1000221-FCR4.0MC5
Category: Crystals, Oscillators, Resonators>Resonators
Series: FCR
Type: Ceramic
Features: Built in Capacitor
Package: Bulk
Standard Package: 500
Capacitance: 30 pF
Impedance: 20 Ohms
Frequency: 4 MHz
Height: 0.256" (6.50mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Mounting Type: Through Hole
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.374" L x 0.197" W (9.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-1638
Product Status: Obsolete

Buy Now Datasheet
Resonators - 445-1638-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1638-ND
Resonators 445-1638-ND
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR4.0MC5
CERAMIC RES 4.0000MHZ 30PF T/H

CERAMIC RES 4.0000MHZ 30PF T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 1000221-FCR4.0MC5 445-1638-ND FCR4.0MC5
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Radial - 3 Lead, 2.50mm Pitch Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Frequency 4 MHz 4 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62A2-150M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
VCO / SURF MOUNT / RoHS - ROS-369-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
32 kHz Oscillators - SIT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details