TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1H473KNU06

Description
0.047µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180814-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180814-1-ND
Ceramic Capacitors 445-180814-1-ND
0.047µF ±10% 50V Ceramic Capacitor X8R Radial

0.047µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180814-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180814-3-ND
Ceramic Capacitors 445-180814-3-ND
0.047µF ±10% 50V Ceramic Capacitor X8R Radial

0.047µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180814-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers