TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1H333KNU00

Description
0.033µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28X8R1H333KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28X8R1H333KNU00-ND
Ceramic Capacitors FA28X8R1H333KNU00-ND
0.033µF ±10% 50V Ceramic Capacitor X8R Radial

0.033µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA28X8R1H333KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28X8R1H333KNU00
Ceramic Capacitors FA28X8R1H333KNU00
CAP CER 0.033UF 50V X8RADIAL

CAP CER 0.033UF 50V X8RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA28X8R1H333KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X8R1H333KNU00
Capacitors - Ceramic Capacitors FA28X8R1H333KNU00
CAP CER 0.033UF 50V X8RADIAL

CAP CER 0.033UF 50V X8RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA28X8R1H333KNU00-ND FA28X8R1H333KNU00 FA28X8R1H333KNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details