TDK U.S.A. Corporation Ceramic Capacitors FA28X8R1H103KNU06

Description
10000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174290-1-ND
Ceramic Capacitors 445-174290-1-ND
10000pF ±10% 50V Ceramic Capacitor X8R Radial

10000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174290-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174290-3-ND
Ceramic Capacitors 445-174290-3-ND
10000pF ±10% 50V Ceramic Capacitor X8R Radial

10000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA28X8R1H103KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28X8R1H103KNU06
Ceramic Capacitors FA28X8R1H103KNU06
CAP CER 10000PF 50V X8R RADIAL

CAP CER 10000PF 50V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-174290-1-ND FA28X8R1H103KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details