TDK U.S.A. Corporation Ceramic Capacitors FA28X7S2A473KRU00

Description
0.047µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28X7S2A473KRU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28X7S2A473KRU00-ND
Ceramic Capacitors FA28X7S2A473KRU00-ND
0.047µF ±10% 100V Ceramic Capacitor X7S Radial

0.047µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28X7S2A473KRU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X7S2A473KRU00
Capacitors - Ceramic Capacitors FA28X7S2A473KRU00
CAP CER 0.047UF 100V X7S RADIAL

CAP CER 0.047UF 100V X7S RADIAL

Supplier's Site
Ceramic Capacitors - FA28X7S2A473KRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28X7S2A473KRU00
Ceramic Capacitors FA28X7S2A473KRU00
CAP CER 0.047UF 100V X7S RADIAL

CAP CER 0.047UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA28X7S2A473KRU00-ND FA28X7S2A473KRU00 FA28X7S2A473KRU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers