TDK U.S.A. Corporation Ceramic Capacitors FA28X7R2A103KNU00

Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181215-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181215-ND
Ceramic Capacitors 445-181215-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
24AJ0384
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 24AJ0384
CAP, AEC-Q200, 0.01UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA28X7R2A103KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X7R2A103KNU00
Capacitors - Ceramic Capacitors FA28X7R2A103KNU00
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-181215-ND 24AJ0384 FA28X7R2A103KNU00
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details