0.047µF ±10% 50V Ceramic Capacitor X7R Radial
CAP, AEC-Q200, 0.047UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-175530-ND | 24AJ0383 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, Radial Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0470 microF |