TDK U.S.A. Corporation Ceramic Capacitors FA28X7R1E154KNU00

Description
0.15µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28X7R1E154KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28X7R1E154KNU00-ND
Ceramic Capacitors FA28X7R1E154KNU00-ND
0.15µF ±10% 25V Ceramic Capacitor X7R Radial

0.15µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28X7R1E154KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28X7R1E154KNU00
Capacitors - Ceramic Capacitors FA28X7R1E154KNU00
CAP CER 0.15UF 25V X7R RADIAL

CAP CER 0.15UF 25V X7R RADIAL

Supplier's Site
Ceramic Capacitors - FA28X7R1E154KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28X7R1E154KNU00
Ceramic Capacitors FA28X7R1E154KNU00
CAP CER 0.15UF 25V X7R RADIAL

CAP CER 0.15UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA28X7R1E154KNU00-ND FA28X7R1E154KNU00 FA28X7R1E154KNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers