TDK U.S.A. Corporation Ceramic Capacitors FA28NP02A152JNU00

Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28NP02A152JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28NP02A152JNU00-ND
Ceramic Capacitors FA28NP02A152JNU00-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA28NP02A152JNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28NP02A152JNU00
Ceramic Capacitors FA28NP02A152JNU00
CAP CER 1500PF 100V NP0 RADIAL

CAP CER 1500PF 100V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA28NP02A152JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28NP02A152JNU00
Capacitors - Ceramic Capacitors FA28NP02A152JNU00
CAP CER 1500PF 100V NP0 RADIAL

CAP CER 1500PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA28NP02A152JNU00-ND FA28NP02A152JNU00 FA28NP02A152JNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details