TDK U.S.A. Corporation Ceramic Capacitors FA28NP02A150JNU06

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180786-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180786-1-ND
Ceramic Capacitors 445-180786-1-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180786-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180786-3-ND
Ceramic Capacitors 445-180786-3-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180786-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details