TDK U.S.A. Corporation Ceramic Capacitors FA28NP01H272JNU00

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28NP01H272JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28NP01H272JNU00-ND
Ceramic Capacitors FA28NP01H272JNU00-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28NP01H272JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28NP01H272JNU00
Capacitors - Ceramic Capacitors FA28NP01H272JNU00
CAP CER 2700PF 50V NP0 RADIAL

CAP CER 2700PF 50V NP0 RADIAL

Supplier's Site
Ceramic Capacitors - FA28NP01H272JNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28NP01H272JNU00
Ceramic Capacitors FA28NP01H272JNU00
CAP CER 2700PF 50V NP0 RADIAL

CAP CER 2700PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA28NP01H272JNU00-ND FA28NP01H272JNU00 FA28NP01H272JNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers