TDK U.S.A. Corporation Ceramic Capacitors FA28C0G2E471JNU00

Description
470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28C0G2E471JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28C0G2E471JNU00-ND
Ceramic Capacitors FA28C0G2E471JNU00-ND
470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA28C0G2E471JNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28C0G2E471JNU00
Ceramic Capacitors FA28C0G2E471JNU00
CAP CER 470PF 250V C0G RADIAL

CAP CER 470PF 250V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA28C0G2E471JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28C0G2E471JNU00
Capacitors - Ceramic Capacitors FA28C0G2E471JNU00
CAP CER 470PF 250V C0G RADIAL

CAP CER 470PF 250V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA28C0G2E471JNU00-ND FA28C0G2E471JNU00 FA28C0G2E471JNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details