TDK U.S.A. Corporation Ceramic Capacitors FA28C0G2E151JNU00

Description
150pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28C0G2E151JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28C0G2E151JNU00-ND
Ceramic Capacitors FA28C0G2E151JNU00-ND
150pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA28C0G2E151JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28C0G2E151JNU00
Capacitors - Ceramic Capacitors FA28C0G2E151JNU00
CAP CER 150PF 250V C0G RADIAL

CAP CER 150PF 250V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FA28C0G2E151JNU00-ND FA28C0G2E151JNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details