TDK U.S.A. Corporation Ceramic Capacitors FA28C0G2A4R7CNU06

Description
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180749-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180749-3-ND
Ceramic Capacitors 445-180749-3-ND
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180749-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180749-1-ND
Ceramic Capacitors 445-180749-1-ND
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA28C0G2A4R7CNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28C0G2A4R7CNU06
Ceramic Capacitors FA28C0G2A4R7CNU06
CAP CER 4.7PF 100V C0G RADIAL

CAP CER 4.7PF 100V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA28C0G2A4R7CNU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28C0G2A4R7CNU06
Capacitors - Ceramic Capacitors FA28C0G2A4R7CNU06
CAP CER 4.7PF 100V C0G RADIAL

CAP CER 4.7PF 100V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-180749-3-ND FA28C0G2A4R7CNU06 FA28C0G2A4R7CNU06
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers