TDK U.S.A. Corporation Ceramic Capacitors FA28C0G2A103JRU06

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175402-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175402-3-ND
Ceramic Capacitors 445-175402-3-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175402-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175402-1-ND
Ceramic Capacitors 445-175402-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427556 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427556
MLCCs - Multilayer Ceramic Capacitors 2427556
TDK FA28C0G2A103JRU06

TDK FA28C0G2A103JRU06

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427556P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427556P
MLCCs - Multilayer Ceramic Capacitors 2427556P
MLCC - Leaded 100V 0.010uF 5% AEC-Q200

MLCC - Leaded 100V 0.010uF 5% AEC-Q200

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427555 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427555
MLCCs - Multilayer Ceramic Capacitors 2427555
MLCC - Leaded 100V 0.010uF 5% AEC-Q200

MLCC - Leaded 100V 0.010uF 5% AEC-Q200

Supplier's Site
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
24AJ0380
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 24AJ0380
CAP, AEC-Q200, 0.01UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FA28C0G2A103JRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28C0G2A103JRU06
Ceramic Capacitors FA28C0G2A103JRU06
CAP CER 10000PF 100V C0G/NP0 RAD

CAP CER 10000PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175402-3-ND 2427556 2427556P 24AJ0380 FA28C0G2A103JRU06
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details