TDK U.S.A. Corporation Ceramic Capacitors FA28C0G1H681JNU06

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180729-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180729-3-ND
Ceramic Capacitors 445-180729-3-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180729-1-ND
Ceramic Capacitors 445-180729-1-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Mlcc,c0G,50V,680Pf,±5%,5Mm / Ammo Pack Tdk - 92Y7603 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,c0G,50V,680Pf,±5%,5Mm / Ammo Pack Tdk
92Y7603
Mlcc,c0G,50V,680Pf,±5%,5Mm / Ammo Pack Tdk 92Y7603
MLCC,C0G,50V,680pF,± 5%,5mm / Ammo Pack

MLCC,C0G,50V,680pF,±5%,5mm / Ammo Pack

Supplier's Site
Ceramic Capacitors - FA28C0G1H681JNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28C0G1H681JNU06
Ceramic Capacitors FA28C0G1H681JNU06
CAP CER 680PF 50V C0G RADIAL

CAP CER 680PF 50V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-180729-3-ND 92Y7603 FA28C0G1H681JNU06
Product Name Ceramic Capacitors Mlcc,c0G,50V,680Pf,±5%,5Mm / Ammo Pack Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details