TDK U.S.A. Corporation Ceramic Capacitors FA28C0G1H152JNU00

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA28C0G1H152JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA28C0G1H152JNU00-ND
Ceramic Capacitors 445-FA28C0G1H152JNU00-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA28C0G1H152JNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28C0G1H152JNU00
Ceramic Capacitors FA28C0G1H152JNU00
CAP CER 1500PF 50V C0G RADIAL

CAP CER 1500PF 50V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA28C0G1H152JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28C0G1H152JNU00
Capacitors - Ceramic Capacitors FA28C0G1H152JNU00
CAP CER 1500PF 50V C0G RADIAL

CAP CER 1500PF 50V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-FA28C0G1H152JNU00-ND FA28C0G1H152JNU00 FA28C0G1H152JNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Thin Film Capacitors - 1761-CSA-100-35X35X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details