TDK U.S.A. Corporation Ceramic Capacitors FA26X8R1H474KNU06

Description
0.47µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174267-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174267-3-ND
Ceramic Capacitors 445-174267-3-ND
0.47µF ±10% 50V Ceramic Capacitor X8R Radial

0.47µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174267-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174267-1-ND
Ceramic Capacitors 445-174267-1-ND
0.47µF ±10% 50V Ceramic Capacitor X8R Radial

0.47µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA26X8R1H474KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26X8R1H474KNU06
Ceramic Capacitors FA26X8R1H474KNU06
CAP CER 0.47UF 50V X8R RADIAL

CAP CER 0.47UF 50V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-174267-3-ND FA26X8R1H474KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/011327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details