TDK U.S.A. Corporation Ceramic Capacitors FA26X8R1H224KNU00

Description
0.22µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA26X8R1H224KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA26X8R1H224KNU00-ND
Ceramic Capacitors FA26X8R1H224KNU00-ND
0.22µF ±10% 50V Ceramic Capacitor X8R Radial

0.22µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA26X8R1H224KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA26X8R1H224KNU00
Capacitors - Ceramic Capacitors FA26X8R1H224KNU00
CAP CER 0.22UF 50V X8RADIAL

CAP CER 0.22UF 50V X8RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FA26X8R1H224KNU00-ND FA26X8R1H224KNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details